Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV VSC7395XYV

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 135571-VSC7395XYV Packaging: Tray Applications: Telecommunications Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 364-BGA (23x23) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 135571-VSC7395XYV Packaging: Tray Applications: Telecommunications Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 364-BGA (23x23) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV - 135571-VSC7395XYV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV
135571-VSC7395XYV
Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV 135571-VSC7395XYV
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 135571-VSC7395XYV Packaging: Tray Applications: Telecommunications Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 364-BGA (23x23) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 135571-VSC7395XYV
Packaging: Tray
Applications: Telecommunications
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 364-BGA (23x23)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 135571-VSC7395XYV
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV
Package Type BGA; 364-BGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923200 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details