Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV-03 VSC7395XYV-03

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799212-VSC7395XYV-03 Packaging: Tray Package: 364-BGA Applications: Telecommunications Operating Supply Voltage: 3.3V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 364-BGA (23x23) Alternative Parts (Cross-Reference): 88E6061-A1-LAJ1I000; 88E6061-A1-LAJ1C000; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799212-VSC7395XYV-03 Packaging: Tray Package: 364-BGA Applications: Telecommunications Operating Supply Voltage: 3.3V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 364-BGA (23x23) Alternative Parts (Cross-Reference): 88E6061-A1-LAJ1I000; 88E6061-A1-LAJ1C000; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV-03 - 799212-VSC7395XYV-03 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV-03
799212-VSC7395XYV-03
Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV-03 799212-VSC7395XYV-03
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799212-VSC7395XYV-03 Packaging: Tray Package: 364-BGA Applications: Telecommunications Operating Supply Voltage: 3.3V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 364-BGA (23x23) Alternative Parts (Cross-Reference): 88E6061-A1-LAJ1I000; 88E6061-A1-LAJ1C000; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799212-VSC7395XYV-03
Packaging: Tray
Package: 364-BGA
Applications: Telecommunications
Operating Supply Voltage: 3.3V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 364-BGA (23x23)
Alternative Parts (Cross-Reference): 88E6061-A1-LAJ1I000; 88E6061-A1-LAJ1C000;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799212-VSC7395XYV-03
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7395XYV-03
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Controllers - CG8973AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers