Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC7391XHO VSC7391XHO

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084934-VSC7391XHO Categories: Uncategorized Status: Obsolete Alternative Parts (Cross-Reference): VSC7427XJG-02; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084934-VSC7391XHO Categories: Uncategorized Status: Obsolete Alternative Parts (Cross-Reference): VSC7427XJG-02; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7391XHO - 084934-VSC7391XHO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7391XHO
084934-VSC7391XHO
Interface - Interface - Analog Switches - Special Purpose - VSC7391XHO 084934-VSC7391XHO
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084934-VSC7391XHO Categories: Uncategorized Status: Obsolete Alternative Parts (Cross-Reference): VSC7427XJG-02; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 084934-VSC7391XHO
Categories: Uncategorized
Status: Obsolete
Alternative Parts (Cross-Reference): VSC7427XJG-02;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 084934-VSC7391XHO
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7391XHO
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Switch ICs - 2625826 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details