Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC7390XHO VSC7390XHO

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213902-VSC7390XHO Packaging: Tray Applications: Telecommunications Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 596-BGA (35x35) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213902-VSC7390XHO Packaging: Tray Applications: Telecommunications Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 596-BGA (35x35) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7390XHO - 213902-VSC7390XHO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7390XHO
213902-VSC7390XHO
Interface - Interface - Analog Switches - Special Purpose - VSC7390XHO 213902-VSC7390XHO
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213902-VSC7390XHO Packaging: Tray Applications: Telecommunications Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 596-BGA (35x35) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213902-VSC7390XHO
Packaging: Tray
Applications: Telecommunications
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 596-BGA (35x35)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 213902-VSC7390XHO
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7390XHO
Package Type BGA; 596-BGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers