Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC7281XVT-03 VSC7281XVT-03

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213900-VSC7281XVT-03 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XGMII Number of Drivers/Receivers: 2/2 Data Rate: 3.25Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 324-TEPBGA (19x19) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213900-VSC7281XVT-03 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XGMII Number of Drivers/Receivers: 2/2 Data Rate: 3.25Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 324-TEPBGA (19x19) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC7281XVT-03 - 213900-VSC7281XVT-03 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC7281XVT-03
213900-VSC7281XVT-03
Interface - Interface - Drivers, Receivers, Transceivers - VSC7281XVT-03 213900-VSC7281XVT-03
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213900-VSC7281XVT-03 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: XGMII Number of Drivers/Receivers: 2/2 Data Rate: 3.25Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C Case / Package: 324-TEPBGA (19x19) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213900-VSC7281XVT-03
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: XGMII
Number of Drivers/Receivers: 2/2
Data Rate: 3.25Gbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C
Case / Package: 324-TEPBGA (19x19)
Supply Voltage - Operating: 1.5 V, 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-VSC7281XVT-03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-VSC7281XVT-03
Interface Transceiver IC 710-VSC7281XVT-03
IC TXRX SGL XGMII/DL XAUI 324BGA Product overview: VSC7281XVT-03 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC7281XVT-03 can be used for catalog matching and distributor lookup.

IC TXRX SGL XGMII/DL XAUI 324BGA Product overview: VSC7281XVT-03 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC7281XVT-03 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 213900-VSC7281XVT-03 710-VSC7281XVT-03
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC7281XVT-03 Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500576P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO-252
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details