Microsemi Corp. Quad BGA Interface Transceiver IC VSC7216UC-02

Description
IC TXRX BACKPLANE QUAD 256-BGA Product overview: VSC7216UC-02 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC7216UC-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX BACKPLANE QUAD 256-BGA Product overview: VSC7216UC-02 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC7216UC-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad BGA Interface Transceiver IC
710-VSC7216UC-02
Quad BGA Interface Transceiver IC 710-VSC7216UC-02
IC TXRX BACKPLANE QUAD 256-BGA Product overview: VSC7216UC-02 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC7216UC-02 can be used for catalog matching and distributor lookup.

IC TXRX BACKPLANE QUAD 256-BGA Product overview: VSC7216UC-02 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-VSC7216UC-02 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - VSC7216UC-02 - 043647-VSC7216UC-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC7216UC-02
043647-VSC7216UC-02
Interface - Interface - Drivers, Receivers, Transceivers - VSC7216UC-02 043647-VSC7216UC-02
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043647-VSC7216UC-02 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 4/4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-BGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 043647-VSC7216UC-02
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 4/4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 256-BGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-VSC7216UC-02 043647-VSC7216UC-02
Product Name Quad BGA Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - VSC7216UC-02
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers