Microsemi Corp. Interface - Interface - Serializers, Deserializers - VSC7145XRU-31 VSC7145XRU-31

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213899-VSC7145XRU-31 Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10 Output Type: Differential Data Rate: 2.52Gbps Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-PQFP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213899-VSC7145XRU-31 Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10 Output Type: Differential Data Rate: 2.52Gbps Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-PQFP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - VSC7145XRU-31 - 213899-VSC7145XRU-31 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - VSC7145XRU-31
213899-VSC7145XRU-31
Interface - Interface - Serializers, Deserializers - VSC7145XRU-31 213899-VSC7145XRU-31
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213899-VSC7145XRU-31 Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10 Output Type: Differential Data Rate: 2.52Gbps Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-PQFP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213899-VSC7145XRU-31
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: Differential
Data Rate: 2.52Gbps
Input Type: SSTL (Stub-Series Terminated Logic)
Number of Outputs: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-PQFP (14x14)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 213899-VSC7145XRU-31
Product Name Interface - Interface - Serializers, Deserializers - VSC7145XRU-31
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Universal Bus Functions - 1727-2431-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details