Microsemi Corp. Interface - Interface - Serializers, Deserializers - VSC7145XRU-30 VSC7145XRU-30

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213898-VSC7145XRU-30 Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10/1 Output Type: Differential Data Rate: 2.52Gbps Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 1/10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-PQFP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213898-VSC7145XRU-30 Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10/1 Output Type: Differential Data Rate: 2.52Gbps Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 1/10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-PQFP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - VSC7145XRU-30 - 213898-VSC7145XRU-30 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - VSC7145XRU-30
213898-VSC7145XRU-30
Interface - Interface - Serializers, Deserializers - VSC7145XRU-30 213898-VSC7145XRU-30
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 213898-VSC7145XRU-30 Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10/1 Output Type: Differential Data Rate: 2.52Gbps Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 1/10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-PQFP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 213898-VSC7145XRU-30
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10/1
Output Type: Differential
Data Rate: 2.52Gbps
Input Type: SSTL (Stub-Series Terminated Logic)
Number of Outputs: 1/10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-PQFP (14x14)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 213898-VSC7145XRU-30
Product Name Interface - Interface - Serializers, Deserializers - VSC7145XRU-30
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers