Microsemi Corp. Interface - Interface - Serializers, Deserializers - VSC7145RU-34/C VSC7145RU-34/C

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799206-VSC7145RU-34/ C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 64-QFP Mounting: SMD Number of Inputs: 10/1 Output Type: Differential Operating Supply Voltage: 3.3V Data Rate: 2.52Gbps Function: Serializer/Deseriali zer Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 1/10 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799206-VSC7145RU-34/ C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 64-QFP Mounting: SMD Number of Inputs: 10/1 Output Type: Differential Operating Supply Voltage: 3.3V Data Rate: 2.52Gbps Function: Serializer/Deseriali zer Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 1/10 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - VSC7145RU-34/C - 799206-VSC7145RU-34/C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - VSC7145RU-34/C
799206-VSC7145RU-34/C
Interface - Interface - Serializers, Deserializers - VSC7145RU-34/C 799206-VSC7145RU-34/C
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799206-VSC7145RU-34/ C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 64-QFP Mounting: SMD Number of Inputs: 10/1 Output Type: Differential Operating Supply Voltage: 3.3V Data Rate: 2.52Gbps Function: Serializer/Deseriali zer Input Type: SSTL (Stub-Series Terminated Logic) Number of Outputs: 1/10 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799206-VSC7145RU-34/C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 64-QFP
Mounting: SMD
Number of Inputs: 10/1
Output Type: Differential
Operating Supply Voltage: 3.3V
Data Rate: 2.52Gbps
Function: Serializer/Deserializer
Input Type: SSTL (Stub-Series Terminated Logic)
Number of Outputs: 1/10
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799206-VSC7145RU-34/C
Product Name Interface - Interface - Serializers, Deserializers - VSC7145RU-34/C
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details