Microsemi Corp. Interface - Interface - Telecom - VSC7108VP VSC7108VP

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043645-VSC7108VP Packaging: Tray Number of Circuits: 8 Mounting: SMD (SMT) Power (Watts): 2.65W Includes: Input Signal Equalization (ISE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 110°C Case / Package: 69-BGA Purpose: Octal Signal Conditioner Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043645-VSC7108VP Packaging: Tray Number of Circuits: 8 Mounting: SMD (SMT) Power (Watts): 2.65W Includes: Input Signal Equalization (ISE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 110°C Case / Package: 69-BGA Purpose: Octal Signal Conditioner Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7108VP - 043645-VSC7108VP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7108VP
043645-VSC7108VP
Interface - Interface - Telecom - VSC7108VP 043645-VSC7108VP
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043645-VSC7108VP Packaging: Tray Number of Circuits: 8 Mounting: SMD (SMT) Power (Watts): 2.65W Includes: Input Signal Equalization (ISE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 110°C Case / Package: 69-BGA Purpose: Octal Signal Conditioner Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 043645-VSC7108VP
Packaging: Tray
Number of Circuits: 8
Mounting: SMD (SMT)
Power (Watts): 2.65W
Includes: Input Signal Equalization (ISE)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 110°C
Case / Package: 69-BGA
Purpose: Octal Signal Conditioner
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 702-VSC7108VP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
702-VSC7108VP
BGA Interface Transceiver IC 702-VSC7108VP
IC SIGNAL COND 8X8 69-BGA Product overview: VSC7108VP from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7108VP can be used for catalog matching and distributor lookup.

IC SIGNAL COND 8X8 69-BGA Product overview: VSC7108VP from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7108VP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 043645-VSC7108VP 702-VSC7108VP
Product Name Interface - Interface - Telecom - VSC7108VP BGA Interface Transceiver IC
Device Type Signal Conditioner Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details