Microsemi Corp. BGA Interface Transceiver IC VSC7104VP-01

Description
IC SIGNAL COND 4X4 69-BGA Product overview: VSC7104VP-01 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7104VP-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SIGNAL COND 4X4 69-BGA Product overview: VSC7104VP-01 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7104VP-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Interface Transceiver IC - 702-VSC7104VP-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
702-VSC7104VP-01
BGA Interface Transceiver IC 702-VSC7104VP-01
IC SIGNAL COND 4X4 69-BGA Product overview: VSC7104VP-01 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7104VP-01 can be used for catalog matching and distributor lookup.

IC SIGNAL COND 4X4 69-BGA Product overview: VSC7104VP-01 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7104VP-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - VSC7104VP-01 - 399583-VSC7104VP-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7104VP-01
399583-VSC7104VP-01
Interface - Interface - Telecom - VSC7104VP-01 399583-VSC7104VP-01
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 399583-VSC7104VP-01 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Power (Watts): 1.5W Includes: Input Signal Equalization (ISE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 110°C Case / Package: 69-BGA Purpose: Quad Signal Conditioner Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 399583-VSC7104VP-01
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Power (Watts): 1.5W
Includes: Input Signal Equalization (ISE)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 110°C
Case / Package: 69-BGA
Purpose: Quad Signal Conditioner
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-VSC7104VP-01 399583-VSC7104VP-01
Product Name BGA Interface Transceiver IC Interface - Interface - Telecom - VSC7104VP-01
Device Type Transceiver Signal Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

Communication Interface Chip/UART/485/232 >> USB ICs - CP2108-B03-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 1708980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details