Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC3316XJK-60 VSC3316XJK-60

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 144449-VSC3316XJK-60 Packaging: Tray Applications: Backplane, Telecommunications, Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 196-FCBGA (15x15) Single Supply Voltage (V+): 2.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 144449-VSC3316XJK-60 Packaging: Tray Applications: Backplane, Telecommunications, Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 196-FCBGA (15x15) Single Supply Voltage (V+): 2.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3316XJK-60 - 144449-VSC3316XJK-60 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3316XJK-60
144449-VSC3316XJK-60
Interface - Interface - Analog Switches - Special Purpose - VSC3316XJK-60 144449-VSC3316XJK-60
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 144449-VSC3316XJK-60 Packaging: Tray Applications: Backplane, Telecommunications, Video Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 196-FCBGA (15x15) Single Supply Voltage (V+): 2.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 144449-VSC3316XJK-60
Packaging: Tray
Applications: Backplane, Telecommunications, Video
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 196-FCBGA (15x15)
Single Supply Voltage (V+): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144449-VSC3316XJK-60
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3316XJK-60
Package Type BGA; 196-FCBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54LS54/SDA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP
View Details
2 suppliers