Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC3312XYP VSC3312XYP

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 136277-VSC3312XYP Packaging: Tray Applications: Backplane, Cable Interconnect Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 196-FCBGA (15x15) Single Supply Voltage (V+): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 136277-VSC3312XYP Packaging: Tray Applications: Backplane, Cable Interconnect Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 196-FCBGA (15x15) Single Supply Voltage (V+): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3312XYP - 136277-VSC3312XYP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3312XYP
136277-VSC3312XYP
Interface - Interface - Analog Switches - Special Purpose - VSC3312XYP 136277-VSC3312XYP
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 136277-VSC3312XYP Packaging: Tray Applications: Backplane, Cable Interconnect Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 196-FCBGA (15x15) Single Supply Voltage (V+): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 136277-VSC3312XYP
Packaging: Tray
Applications: Backplane, Cable Interconnect
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 196-FCBGA (15x15)
Single Supply Voltage (V+): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 136277-VSC3312XYP
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3312XYP
Package Type BGA; 196-FCBGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-88Q5192-D0-DGG2A000-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
View Details