Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC3303YHV-01 VSC3303YHV-01

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 1027232-VSC3303YHV-0 1 Packaging: Tray Applications: Backplane, Cable Interconnect Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 36-FCBGA (7x7) Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 1027232-VSC3303YHV-0 1 Packaging: Tray Applications: Backplane, Cable Interconnect Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 36-FCBGA (7x7) Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3303YHV-01 - 1027232-VSC3303YHV-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3303YHV-01
1027232-VSC3303YHV-01
Interface - Interface - Analog Switches - Special Purpose - VSC3303YHV-01 1027232-VSC3303YHV-01
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 1027232-VSC3303YHV-0 1 Packaging: Tray Applications: Backplane, Cable Interconnect Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 36-FCBGA (7x7) Single Supply Voltage (V+): 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 1027232-VSC3303YHV-01
Packaging: Tray
Applications: Backplane, Cable Interconnect
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 36-FCBGA (7x7)
Single Supply Voltage (V+): 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1027232-VSC3303YHV-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3303YHV-01
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details