Microsemi Corp. Interface - Interface - Analog Switches - Special Purpose - VSC3108XVP-01 VSC3108XVP-01

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799205-VSC3108XVP-01 Packaging: Tray Package: 69-CBGA Applications: Backplane, Cable Interconnect Operating Supply Voltage: 2.2V, 3.3V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: VSC3108 Categories: Integrated Circuits (ICs) Manufacturer Package: 69-BGA (8x8) Alternative Parts (Cross-Reference): VSC3108YVP-01 ; Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799205-VSC3108XVP-01 Packaging: Tray Package: 69-CBGA Applications: Backplane, Cable Interconnect Operating Supply Voltage: 2.2V, 3.3V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: VSC3108 Categories: Integrated Circuits (ICs) Manufacturer Package: 69-BGA (8x8) Alternative Parts (Cross-Reference): VSC3108YVP-01 ; Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3108XVP-01 - 799205-VSC3108XVP-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3108XVP-01
799205-VSC3108XVP-01
Interface - Interface - Analog Switches - Special Purpose - VSC3108XVP-01 799205-VSC3108XVP-01
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799205-VSC3108XVP-01 Packaging: Tray Package: 69-CBGA Applications: Backplane, Cable Interconnect Operating Supply Voltage: 2.2V, 3.3V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: VSC3108 Categories: Integrated Circuits (ICs) Manufacturer Package: 69-BGA (8x8) Alternative Parts (Cross-Reference): VSC3108YVP-01 ; Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799205-VSC3108XVP-01
Packaging: Tray
Package: 69-CBGA
Applications: Backplane, Cable Interconnect
Operating Supply Voltage: 2.2V, 3.3V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: VSC3108
Categories: Integrated Circuits (ICs)
Manufacturer Package: 69-BGA (8x8)
Alternative Parts (Cross-Reference): VSC3108YVP-01 ;
Introduction Date: January 01, 2000
ECCN: 5A991.c
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799205-VSC3108XVP-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3108XVP-01
Supply Voltage Other; 2.2V~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897642 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
 - BTF3035EJXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
2 suppliers
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers