Microsemi Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF UTV200

Description
Win Source Part Number: 1103550-UTV200 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 80W Voltage - Collector Emitter Breakdown (Max): 28V Current - Collector (Ic) (Max): 4.5A Gain: 8.5dB ~ 9.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Frequency - Transition: 470MHz ~ 860MHz Mounting Type: Chassis Mount Package / Case: 55JV Supplier Device Package: 55JV Temperature Range - Operating: 200°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-UTV200,UTV200-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1103550-UTV200 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 80W Voltage - Collector Emitter Breakdown (Max): 28V Current - Collector (Ic) (Max): 4.5A Gain: 8.5dB ~ 9.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Frequency - Transition: 470MHz ~ 860MHz Mounting Type: Chassis Mount Package / Case: 55JV Supplier Device Package: 55JV Temperature Range - Operating: 200°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-UTV200,UTV200-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1103550-UTV200 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1103550-UTV200
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1103550-UTV200
Win Source Part Number: 1103550-UTV200 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 80W Voltage - Collector Emitter Breakdown (Max): 28V Current - Collector (Ic) (Max): 4.5A Gain: 8.5dB ~ 9.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Frequency - Transition: 470MHz ~ 860MHz Mounting Type: Chassis Mount Package / Case: 55JV Supplier Device Package: 55JV Temperature Range - Operating: 200°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-UTV200,UTV200-ND Product Status: Obsolete

Win Source Part Number: 1103550-UTV200
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 1
Power - Max: 80W
Voltage - Collector Emitter Breakdown (Max): 28V
Current - Collector (Ic) (Max): 4.5A
Gain: 8.5dB ~ 9.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V
Frequency - Transition: 470MHz ~ 860MHz
Mounting Type: Chassis Mount
Package / Case: 55JV
Supplier Device Package: 55JV
Temperature Range - Operating: 200°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: 150-UTV200,UTV200-ND
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UTV200
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UTV200
RF TRANS NPN 28V 860MHZ 55JV

RF TRANS NPN 28V 860MHZ 55JV

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 1103550-UTV200 UTV200
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
TJ 200 C (392 F)
Power Gain 8.5 to 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 1219998 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details