Microsemi Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF UMIL25

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325036-UMIL25 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 70W Voltage - Collector Emitter Breakdown (Max): 33V Current - Collector (Ic) (Max): 3A Gain: 8.9db ~ 10dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V Frequency - Transition: 225MHz ~ 400MHz Supplier Device Package: 55HV Temperature Range - Operating: 200°C (TJ) Case / Package: 55HV ECCN: OBSOLETE Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Other Part Number: UMIL25-ND,150-UMIL25 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325036-UMIL25 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 70W Voltage - Collector Emitter Breakdown (Max): 33V Current - Collector (Ic) (Max): 3A Gain: 8.9db ~ 10dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V Frequency - Transition: 225MHz ~ 400MHz Supplier Device Package: 55HV Temperature Range - Operating: 200°C (TJ) Case / Package: 55HV ECCN: OBSOLETE Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Other Part Number: UMIL25-ND,150-UMIL25 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1325036-UMIL25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1325036-UMIL25
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1325036-UMIL25
Manufacturer: Microsemi Corporation Win Source Part Number: 1325036-UMIL25 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 70W Voltage - Collector Emitter Breakdown (Max): 33V Current - Collector (Ic) (Max): 3A Gain: 8.9db ~ 10dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V Frequency - Transition: 225MHz ~ 400MHz Supplier Device Package: 55HV Temperature Range - Operating: 200°C (TJ) Case / Package: 55HV ECCN: OBSOLETE Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Other Part Number: UMIL25-ND,150-UMIL25 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1325036-UMIL25
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 70W
Voltage - Collector Emitter Breakdown (Max): 33V
Current - Collector (Ic) (Max): 3A
Gain: 8.9db ~ 10dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V
Frequency - Transition: 225MHz ~ 400MHz
Supplier Device Package: 55HV
Temperature Range - Operating: 200°C (TJ)
Case / Package: 55HV
ECCN: OBSOLETE
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Other Part Number: UMIL25-ND,150-UMIL25
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1325036-UMIL25
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
Polarity NPN
Package Type SOT3; 55HV
Packing Method Bulk; Bulk
TJ 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - AUIRF1405ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers