Microsemi Corp. Diodes, Rectifiers - Arrays - UFT20120A UFT20120A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1040291-UFT20120A Packaging: Bulk Mounting: Screw Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 100A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Module Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1040291-UFT20120A Packaging: Bulk Mounting: Screw Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 100A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Module Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - UFT20120A - 1040291-UFT20120A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UFT20120A
1040291-UFT20120A
Diodes, Rectifiers - Arrays - UFT20120A 1040291-UFT20120A
Manufacturer: Microsemi Corporation Win Source Part Number: 1040291-UFT20120A Packaging: Bulk Mounting: Screw Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 100A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Module Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1040291-UFT20120A
Packaging: Bulk
Mounting: Screw Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 100A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Module
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1040291-UFT20120A
Product Name Diodes, Rectifiers - Arrays - UFT20120A
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YA869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details