Microsemi Corp. Diodes, Rectifiers - Single - UES1303 UES1303

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 213709-UES1303 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 925mV @ 6A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 213709-UES1303 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 925mV @ 6A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UES1303 - 213709-UES1303 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UES1303
213709-UES1303
Diodes, Rectifiers - Single - UES1303 213709-UES1303
Manufacturer: Microsemi Corporation Win Source Part Number: 213709-UES1303 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 925mV @ 6A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 213709-UES1303
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 925mV @ 6A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UES1303
Rectifiers UES1303
Rectifiers Diode Gen Purpose 150V 6A Axial

Rectifiers Diode Gen Purpose 150V 6A Axial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 213709-UES1303 UES1303
Product Name Diodes, Rectifiers - Single - UES1303 Rectifiers
Diode Type Standard
VF 0.9250 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH12500 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers
 - 1D2209NK005U7742 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details