Microsemi Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF SRF4427G

Description
Win Source Part Number: 1278702-SRF4427G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-SRF4427G,SRF4427 G Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1278702-SRF4427G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-SRF4427G,SRF4427 G Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRF4427G is a silicon RF bipolar junction transistor in an SO-8 surface mount package, designed for general-purpose RF amplifier applications such as pre-drivers and oscillators. It has a collector-emitter voltage rating of 18 Vdc, a collector current limit of 400 mA, and a maximum power dissipation of 1.5 W at 25°C, derating at 12.5 mW/°C. The device offers a maximum available gain of 20 dB at 200 MHz, a current-gain bandwidth product of 1.3 GHz, and an output capacitance of 3.4 pF. It complies with RoHS standards, as indicated by the "G" suffix denoting a lead-free terminal finish. The thermal resistance from junction to ambient is 125 °C/W.

Datasheet Summary
Powered by GS/AI

The SRF4427G is a silicon RF bipolar junction transistor in an SO-8 surface mount package, designed for general-purpose RF amplifier applications such as pre-drivers and oscillators. It has a collector-emitter voltage rating of 18 Vdc, a collector current limit of 400 mA, and a maximum power dissipation of 1.5 W at 25°C, derating at 12.5 mW/°C. The device offers a maximum available gain of 20 dB at 200 MHz, a current-gain bandwidth product of 1.3 GHz, and an output capacitance of 3.4 pF. It complies with RoHS standards, as indicated by the "G" suffix denoting a lead-free terminal finish. The thermal resistance from junction to ambient is 125 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1278702-SRF4427G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1278702-SRF4427G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1278702-SRF4427G
Win Source Part Number: 1278702-SRF4427G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: 150-SRF4427G,SRF4427 G Product Status: Obsolete

Win Source Part Number: 1278702-SRF4427G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Series: *
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: 150-SRF4427G,SRF4427G
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278702-SRF4427G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - ADS1220IRVAT - 1141621-ADS1220IRVAT - Win Source Electronics
Specs
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AIMBG75R027M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1658336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details