MICROSEMI CORP.
SP8782BMPTC -- MULTIVIBRATORS
Microsemi Corp.
Multivibrators
SP8782BMPTC
Description
Counter IC Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Counter IC Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
SP8782BMPTC |
|
Product Name
|
Multivibrators |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Non-Retriggerable
Operating Current
8 mA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Supply Voltage
5V; 4.5
Package Type
Other; PDIP,SOIC
Logic Family
HCT
View Details
Package Type
SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details