Microsemi Corp. Diodes - Zener - Single - SMBJ5920BE3/TR SMBJ5920BE3/TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 046998-SMBJ5920BE3/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Family Name: SMBJ5920B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): SMBJ5920B; SMBJ5920B-TP-HF; 1SMB5920B; SZ1SMB5920BT3 ; Introduction Date: June 21, 2005 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 046998-SMBJ5920BE3/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Family Name: SMBJ5920B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): SMBJ5920B; SMBJ5920B-TP-HF; 1SMB5920B; SZ1SMB5920BT3 ; Introduction Date: June 21, 2005 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ5920BE3/TR - 046998-SMBJ5920BE3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5920BE3/TR
046998-SMBJ5920BE3/TR
Diodes - Zener - Single - SMBJ5920BE3/TR 046998-SMBJ5920BE3/TR
Manufacturer: Microsemi Corporation Win Source Part Number: 046998-SMBJ5920BE3/T R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Family Name: SMBJ5920B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): SMBJ5920B; SMBJ5920B-TP-HF; 1SMB5920B; SZ1SMB5920BT3 ; Introduction Date: June 21, 2005 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 046998-SMBJ5920BE3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Family Name: SMBJ5920B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMBJ (DO-214AA)
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): SMBJ5920B; SMBJ5920B-TP-HF; 1SMB5920B; SZ1SMB5920BT3 ;
Introduction Date: June 21, 2005
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 046998-SMBJ5920BE3/TR
Product Name Diodes - Zener - Single - SMBJ5920BE3/TR
Life Cycle Stage Active
Package SMBJ (DO-214AA); SMB
VZ 6.2 volts
ZZT 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1174 - Newark, An Avnet Company
Specs
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details