Microsemi Corp. Diodes - Zener - Single - SMBJ5364B/TR13 SMBJ5364B/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1097824-SMBJ5364B/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 23.8V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1097824-SMBJ5364B/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 23.8V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ5364B/TR13 - 1097824-SMBJ5364B/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5364B/TR13
1097824-SMBJ5364B/TR13
Diodes - Zener - Single - SMBJ5364B/TR13 1097824-SMBJ5364B/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1097824-SMBJ5364B/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 23.8V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1097824-SMBJ5364B/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 23.8V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMBJ (DO-214AA)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1097824-SMBJ5364B/TR13
Product Name Diodes - Zener - Single - SMBJ5364B/TR13
Life Cycle Stage Active
Package SMBJ (DO-214AA); SMB
VZ 33 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C4V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1697450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details