Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SK33B/TR13

Description
Win Source Part Number: 1282264-SK33B/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SK33B/TR13TR,SK3 3B/TR13 Base Product Number: SK33 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282264-SK33B/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SK33B/TR13TR,SK3 3B/TR13 Base Product Number: SK33 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282264-SK33B/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282264-SK33B/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282264-SK33B/TR13
Win Source Part Number: 1282264-SK33B/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SK33B/TR13TR,SK3 3B/TR13 Base Product Number: SK33 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282264-SK33B/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 150-SK33B/TR13TR,SK33B/TR13
Base Product Number: SK33
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK33B/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK33B/TR13
Discrete Semiconductor Products - Diodes - Rectifiers SK33B/TR13
DIODE SCHOTTKY 30V 3A SMB

DIODE SCHOTTKY 30V 3A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 1282264-SK33B/TR13 SK33B/TR13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 200 volts
View Details
Diode Arrays - BAS40-06E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
VF 1 volts
VR 40 volts
IR 1.00E-3 mA
View Details
2 suppliers