Manufacturer: Microsemi Corporation
Win Source Part Number: 1096586-SK14E3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMBJ)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 1A DO214AA
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1096586-SK14E3/TR13 | SK14E3/TR13 |
| Product Name | Diodes, Rectifiers - Single - SK14E3/TR13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |