Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526DW SG3526DW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095499-SG3526DW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 350kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1095499-SG3526DW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 350kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526DW - 1095499-SG3526DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526DW
1095499-SG3526DW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526DW 1095499-SG3526DW
Manufacturer: Microsemi Corporation Win Source Part Number: 1095499-SG3526DW Output Type: Transistor Driver Topology: Buck, Flyback Frequency - Switching: 1Hz to 350kHz Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1095499-SG3526DW
Output Type: Transistor Driver
Topology: Buck, Flyback
Frequency - Switching: 1Hz to 350kHz
Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1095499-SG3526DW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3526DW
Configuration / Function Buck, Flyback
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 18-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data