Microsemi Corp. TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-DESC SG2023J-DESC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140463-SG2023J-DESC Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140463-SG2023J-DESC Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-DESC - 140463-SG2023J-DESC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-DESC
140463-SG2023J-DESC
TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-DESC 140463-SG2023J-DESC
Manufacturer: Microsemi Corporation Win Source Part Number: 140463-SG2023J-DESC Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-CDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 95V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 140463-SG2023J-DESC
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-CDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 95V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 140463-SG2023J-DESC
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SG2023J-DESC
Polarity NPN; 7 NPN Darlington
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM27222MX/NOPB - 018868-LM27222MX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QBH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
3 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details