Microsemi Corp. PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J SG1548J

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248251-SG1548J Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Applications: Power Supply Monitor Operating Supply Voltage: 4.5 V ~ 35 V Family Name: SG1548 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): SG1548L; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1248251-SG1548J Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Applications: Power Supply Monitor Operating Supply Voltage: 4.5 V ~ 35 V Family Name: SG1548 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): SG1548L; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J - 1248251-SG1548J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J
1248251-SG1548J
PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J 1248251-SG1548J
Manufacturer: Microsemi Corporation Win Source Part Number: 1248251-SG1548J Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Applications: Power Supply Monitor Operating Supply Voltage: 4.5 V ~ 35 V Family Name: SG1548 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 16-CDIP Alternative Parts (Cross-Reference): SG1548L; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1248251-SG1548J
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Applications: Power Supply Monitor
Operating Supply Voltage: 4.5 V ~ 35 V
Family Name: SG1548
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-CDIP
Alternative Parts (Cross-Reference): SG1548L;
Introduction Date: June 18, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1248251-SG1548J
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SG1548J
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details