Microsemi Corp. PMIC - PMIC - Supervisors - SG1544J-883B SG1544J-883B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794171-SG1544J-883B Series: Military, MIL-STD-883 Packaging: Tube Type: Power Supply Monitor Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 18-DIP Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Family Name: SG1544 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Introduction Date: April 27, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794171-SG1544J-883B Series: Military, MIL-STD-883 Packaging: Tube Type: Power Supply Monitor Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 18-DIP Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Family Name: SG1544 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Introduction Date: April 27, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SG1544J-883B - 794171-SG1544J-883B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SG1544J-883B
794171-SG1544J-883B
PMIC - PMIC - Supervisors - SG1544J-883B 794171-SG1544J-883B
Manufacturer: Microsemi Corporation Win Source Part Number: 794171-SG1544J-883B Series: Military, MIL-STD-883 Packaging: Tube Type: Power Supply Monitor Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C (TA) Package: 18-DIP Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Family Name: SG1544 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Introduction Date: April 27, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794171-SG1544J-883B
Series: Military, MIL-STD-883
Packaging: Tube
Type: Power Supply Monitor
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 18-DIP
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Family Name: SG1544
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DIP
Introduction Date: April 27, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 794171-SG1544J-883B
Product Name PMIC - PMIC - Supervisors - SG1544J-883B
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products