Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SDM30004R

Description
Win Source Part Number: 1282268-SDM30004R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 300 A Current - Reverse Leakage @ Vr: 75 µA @ 400 V Mounting Type: Chassis Mount Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SDM30004R,SDM300 04R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282268-SDM30004R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 300 A Current - Reverse Leakage @ Vr: 75 µA @ 400 V Mounting Type: Chassis Mount Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SDM30004R,SDM300 04R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282268-SDM30004R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282268-SDM30004R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282268-SDM30004R
Win Source Part Number: 1282268-SDM30004R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 300 A Current - Reverse Leakage @ Vr: 75 µA @ 400 V Mounting Type: Chassis Mount Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SDM30004R,SDM300 04R Product Status: Obsolete

Win Source Part Number: 1282268-SDM30004R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 300A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 300 A
Current - Reverse Leakage @ Vr: 75 µA @ 400 V
Mounting Type: Chassis Mount
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 150-SDM30004R,SDM30004R
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1282268-SDM30004R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard, Reverse Polarity
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details