Microsemi Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF SD1013

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325615-SD1013 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 13W Voltage - Collector Emitter Breakdown (Max): 35V Current - Collector (Ic) (Max): 1A Gain: 10dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 200mA, 5V Frequency - Transition: 150MHz Supplier Device Package: M135 Temperature Range - Operating: 200°C (TJ) Case / Package: M135 ECCN: OBSOLETE Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Other Part Number: 150-SD1013,SD1013-ND Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325615-SD1013 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 13W Voltage - Collector Emitter Breakdown (Max): 35V Current - Collector (Ic) (Max): 1A Gain: 10dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 200mA, 5V Frequency - Transition: 150MHz Supplier Device Package: M135 Temperature Range - Operating: 200°C (TJ) Case / Package: M135 ECCN: OBSOLETE Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Other Part Number: 150-SD1013,SD1013-ND Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1325615-SD1013 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1325615-SD1013
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1325615-SD1013
Manufacturer: Microsemi Corporation Win Source Part Number: 1325615-SD1013 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 13W Voltage - Collector Emitter Breakdown (Max): 35V Current - Collector (Ic) (Max): 1A Gain: 10dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 200mA, 5V Frequency - Transition: 150MHz Supplier Device Package: M135 Temperature Range - Operating: 200°C (TJ) Case / Package: M135 ECCN: OBSOLETE Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Other Part Number: 150-SD1013,SD1013-ND Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1325615-SD1013
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 13W
Voltage - Collector Emitter Breakdown (Max): 35V
Current - Collector (Ic) (Max): 1A
Gain: 10dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 200mA, 5V
Frequency - Transition: 150MHz
Supplier Device Package: M135
Temperature Range - Operating: 200°C (TJ)
Case / Package: M135
ECCN: OBSOLETE
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Other Part Number: 150-SD1013,SD1013-ND
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SD1013
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SD1013
RF TRANS NPN 35V 150MHZ M135

RF TRANS NPN 35V 150MHZ M135

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 1325615-SD1013 SD1013
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; M135
Packing Method Bulk; Bulk Bulk; Bulk
TJ 200 C (392 F)
Unlock Full Specs
to access all available technical data