Microsemi Corp. PMIC - PMIC - Power Management - Specialized - PIC626 PIC626

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1238380-PIC626 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-213AA, TO-66-4 Applications: Switching Regulator Operating Supply Voltage: 80V Family Name: PIC626 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-66 Alternative Parts (Cross-Reference): LT1072CT#06; LT1082IT#06; LT1072CN8; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1238380-PIC626 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-213AA, TO-66-4 Applications: Switching Regulator Operating Supply Voltage: 80V Family Name: PIC626 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-66 Alternative Parts (Cross-Reference): LT1072CT#06; LT1082IT#06; LT1072CN8; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PIC626 - 1238380-PIC626 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PIC626
1238380-PIC626
PMIC - PMIC - Power Management - Specialized - PIC626 1238380-PIC626
Manufacturer: Microsemi Corporation Win Source Part Number: 1238380-PIC626 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-213AA, TO-66-4 Applications: Switching Regulator Operating Supply Voltage: 80V Family Name: PIC626 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-66 Alternative Parts (Cross-Reference): LT1072CT#06; LT1082IT#06; LT1072CN8; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1238380-PIC626
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-213AA, TO-66-4
Applications: Switching Regulator
Operating Supply Voltage: 80V
Family Name: PIC626
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-66
Alternative Parts (Cross-Reference): LT1072CT#06; LT1082IT#06; LT1072CN8;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1238380-PIC626
Product Name PMIC - PMIC - Power Management - Specialized - PIC626
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658319 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details