Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210ILD-TR PD70210ILD-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1087141-PD70210ILD-T R Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (5x4) Maximum Power Dissipation: 95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): PD70210ILD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1087141-PD70210ILD-T R Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (5x4) Maximum Power Dissipation: 95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): PD70210ILD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210ILD-TR - PD70210ILD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210ILD-TR
PD70210ILD-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210ILD-TR PD70210ILD-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 1087141-PD70210ILD-T R Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (5x4) Maximum Power Dissipation: 95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): PD70210ILD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1087141-PD70210ILD-TR
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DFN (5x4)
Maximum Power Dissipation: 95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): PD70210ILD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD70210ILD-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210ILD-TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1831-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers