Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210AILD-TR PD70210AILD-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138642-PD70210AILD-T R Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD70210 Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (5x4) Supply Voltage - Operating: 57V (Max) Operating Supply Current: 1mA Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138642-PD70210AILD-T R Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD70210 Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (5x4) Supply Voltage - Operating: 57V (Max) Operating Supply Current: 1mA Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210AILD-TR - PD70210AILD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210AILD-TR
PD70210AILD-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210AILD-TR PD70210AILD-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 138642-PD70210AILD-T R Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD70210 Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (5x4) Supply Voltage - Operating: 57V (Max) Operating Supply Current: 1mA Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 138642-PD70210AILD-TR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: PD70210
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DFN (5x4)
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 1mA
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD70210AILD-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70210AILD-TR
Unlock Full Specs
to access all available technical data

Similar Products

Si3474B-IM Power Over Ethernet (PoE) Multi-Port PSE Controllers - Si3474B-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Power Over Ethernet (PoE) Controllers - 150-PD39210R-010020-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers