Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108ILQ-TR PD69108ILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 085670-PD69108ILQ-TR Type: Controller (PSE) Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD69108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Power Dissipation: 100W Alternative Parts (Cross-Reference): LT4293HMS#TRPBF; LT4293HDD#TRPBF; LT4293IMS#PBF; LT4293HMS#PBF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 085670-PD69108ILQ-TR Type: Controller (PSE) Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD69108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Power Dissipation: 100W Alternative Parts (Cross-Reference): LT4293HMS#TRPBF; LT4293HDD#TRPBF; LT4293IMS#PBF; LT4293HMS#PBF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108ILQ-TR - PD69108ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108ILQ-TR
PD69108ILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108ILQ-TR PD69108ILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 085670-PD69108ILQ-TR Type: Controller (PSE) Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD69108 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Power Dissipation: 100W Alternative Parts (Cross-Reference): LT4293HMS#TRPBF; LT4293HDD#TRPBF; LT4293IMS#PBF; LT4293HMS#PBF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 085670-PD69108ILQ-TR
Type: Controller (PSE)
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: PD69108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Power Dissipation: 100W
Alternative Parts (Cross-Reference): LT4293HMS#TRPBF; LT4293HDD#TRPBF; LT4293IMS#PBF; LT4293HMS#PBF;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69108ILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108ILQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1831-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details