Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1ILQ-TR PD69104B1ILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 791612-PD69104B1ILQ- TR Packaging: Reel package Type: Controller (PSE) Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Power - Max: 36 VA Operating Supply Voltage: 44 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD69104 Auxiliary Sense: Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 48-QFN (8x8) Alternative Parts (Cross-Reference): PD69104B1FILQ; PD69104B1FILQ-TR; Introduction Date: November 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 791612-PD69104B1ILQ- TR Packaging: Reel package Type: Controller (PSE) Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Power - Max: 36 VA Operating Supply Voltage: 44 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD69104 Auxiliary Sense: Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 48-QFN (8x8) Alternative Parts (Cross-Reference): PD69104B1FILQ; PD69104B1FILQ-TR; Introduction Date: November 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1ILQ-TR - PD69104B1ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1ILQ-TR
PD69104B1ILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1ILQ-TR PD69104B1ILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 791612-PD69104B1ILQ- TR Packaging: Reel package Type: Controller (PSE) Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Power - Max: 36 VA Operating Supply Voltage: 44 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD69104 Auxiliary Sense: Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 48-QFN (8x8) Alternative Parts (Cross-Reference): PD69104B1FILQ; PD69104B1FILQ-TR; Introduction Date: November 11, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 791612-PD69104B1ILQ-TR
Packaging: Reel package
Type: Controller (PSE)
Operating Temperature Range: -10°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Power - Max: 36 VA
Operating Supply Voltage: 44 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: PD69104
Auxiliary Sense: Yes
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 48-QFN (8x8)
Alternative Parts (Cross-Reference): PD69104B1FILQ; PD69104B1FILQ-TR;
Introduction Date: November 11, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69104B1ILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1ILQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3461-E01-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details