Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012G PD64012G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 124827-PD64012G Packaging: Tray Type: Controller (PSE) Number of Channels: 12 Standards: 802.3at (PoE+), 802.3af (PoE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-LQFP Maximum Power Dissipation: 31W Supply Voltage - Operating: 44 V to 57 V Alternative Parts (Cross-Reference): TPS23841PAP; PD64012GH; TPS23841PAPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 124827-PD64012G Packaging: Tray Type: Controller (PSE) Number of Channels: 12 Standards: 802.3at (PoE+), 802.3af (PoE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-LQFP Maximum Power Dissipation: 31W Supply Voltage - Operating: 44 V to 57 V Alternative Parts (Cross-Reference): TPS23841PAP; PD64012GH; TPS23841PAPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012G - PD64012G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012G
PD64012G
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012G PD64012G
Manufacturer: Microsemi Corporation Win Source Part Number: 124827-PD64012G Packaging: Tray Type: Controller (PSE) Number of Channels: 12 Standards: 802.3at (PoE+), 802.3af (PoE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-LQFP Maximum Power Dissipation: 31W Supply Voltage - Operating: 44 V to 57 V Alternative Parts (Cross-Reference): TPS23841PAP; PD64012GH; TPS23841PAPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 124827-PD64012G
Packaging: Tray
Type: Controller (PSE)
Number of Channels: 12
Standards: 802.3at (PoE+), 802.3af (PoE)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 64-LQFP
Maximum Power Dissipation: 31W
Supply Voltage - Operating: 44 V to 57 V
Alternative Parts (Cross-Reference): TPS23841PAP; PD64012GH; TPS23841PAPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD64012G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD64012G
IC POE CNTRL 12 CHANNEL 64LQFP

IC POE CNTRL 12 CHANNEL 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PD64012G PD64012G
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012G Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Input Voltage 44 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3473B-A01-IMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details