Microsemi Corp. Interface - Interface - Telecom - MT9173ANR1 MT9173ANR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790231-MT9173ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Family Name: MT9173 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MT9173ANR; MT9173AN; MT9173AE1; MT9173AP1; Introduction Date: August 03, 2001 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790231-MT9173ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Family Name: MT9173 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MT9173ANR; MT9173AN; MT9173AE1; MT9173AP1; Introduction Date: August 03, 2001 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9173ANR1 - 790231-MT9173ANR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9173ANR1
790231-MT9173ANR1
Interface - Interface - Telecom - MT9173ANR1 790231-MT9173ANR1
Manufacturer: Microsemi Corporation Win Source Part Number: 790231-MT9173ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Subscriber Line Interface Concept (SLIC) Family Name: MT9173 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MT9173ANR; MT9173AN; MT9173AE1; MT9173AP1; Introduction Date: August 03, 2001 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790231-MT9173ANR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Subscriber Line Interface Concept (SLIC)
Family Name: MT9173
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): MT9173ANR; MT9173AN; MT9173AE1; MT9173AP1;
Introduction Date: August 03, 2001
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT9173ANR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9173ANR1
Telecom Interface ICs MT9173ANR1
Telecom Interface ICs Pb Free 1.5U DNIC SHORT LOOP+RX SYNC BIT

Telecom Interface ICs Pb Free 1.5U DNIC SHORT LOOP+RX SYNC BIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 790231-MT9173ANR1 MT9173ANR1
Product Name Interface - Interface - Telecom - MT9173ANR1 Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897642 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details