Microsemi Corp. Interface - Interface - Telecom - MT9173AE1 MT9173AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 928466-MT9173AE1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 928466-MT9173AE1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9173AE1 - 928466-MT9173AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9173AE1
928466-MT9173AE1
Interface - Interface - Telecom - MT9173AE1 928466-MT9173AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 928466-MT9173AE1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 928466-MT9173AE1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-MT9173AE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT9173AE1
Interface Transceiver IC 702-MT9173AE1
IC TELECOM INTERFACE 24DIP / Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP Product overview: MT9173AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9173AE1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24DIP / Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP Product overview: MT9173AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9173AE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - MT9173AE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT9173AE1
Telecom MT9173AE1
Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP

Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 928466-MT9173AE1 702-MT9173AE1 MT9173AE1
Product Name Interface - Interface - Telecom - MT9173AE1 Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913722P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details