Microsemi Corp. Interface - Interface - Telecom - MT9160BS1 MT9160BS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790230-MT9160BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: CODEC Part Status: Obsolete(EOL) Family Name: MT9160 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MK1422S; MK1422STR; MT9160BSR; MT9160BS; Introduction Date: December 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790230-MT9160BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: CODEC Part Status: Obsolete(EOL) Family Name: MT9160 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MK1422S; MK1422STR; MT9160BSR; MT9160BS; Introduction Date: December 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9160BS1 - 790230-MT9160BS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9160BS1
790230-MT9160BS1
Interface - Interface - Telecom - MT9160BS1 790230-MT9160BS1
Manufacturer: Microsemi Corporation Win Source Part Number: 790230-MT9160BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: CODEC Part Status: Obsolete(EOL) Family Name: MT9160 Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MK1422S; MK1422STR; MT9160BSR; MT9160BS; Introduction Date: December 03, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790230-MT9160BS1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: CODEC
Part Status: Obsolete(EOL)
Family Name: MT9160
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MK1422S; MK1422STR; MT9160BSR; MT9160BS;
Introduction Date: December 03, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790230-MT9160BS1
Product Name Interface - Interface - Telecom - MT9160BS1
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BIZQE - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers