Microsemi Corp. Interface - Interface - Telecom - MT9126ASR1 MT9126ASR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143450-MT9126ASR1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143450-MT9126ASR1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9126ASR1 - 143450-MT9126ASR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9126ASR1
143450-MT9126ASR1
Interface - Interface - Telecom - MT9126ASR1 143450-MT9126ASR1
Manufacturer: Microsemi Corporation Win Source Part Number: 143450-MT9126ASR1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 143450-MT9126ASR1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 143450-MT9126ASR1
Product Name Interface - Interface - Telecom - MT9126ASR1
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6999GA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers