Microsemi Corp. Interface - Interface - Telecom - MT9126AS1 MT9126AS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081025-MT9126AS1 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081025-MT9126AS1 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9126AS1 - 1081025-MT9126AS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9126AS1
1081025-MT9126AS1
Interface - Interface - Telecom - MT9126AS1 1081025-MT9126AS1
Manufacturer: Microsemi Corporation Win Source Part Number: 1081025-MT9126AS1 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081025-MT9126AS1
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1081025-MT9126AS1
Product Name Interface - Interface - Telecom - MT9126AS1
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
SOIC Interface Transceiver IC - 710-CY7B952-SXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel package
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 74AHCT374D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details