Microsemi Corp. Interface - Interface - Telecom - MT9126AE MT9126AE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045071-MT9126AE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045071-MT9126AE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9126AE - 045071-MT9126AE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9126AE
045071-MT9126AE
Interface - Interface - Telecom - MT9126AE 045071-MT9126AE
Manufacturer: Microsemi Corporation Win Source Part Number: 045071-MT9126AE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 045071-MT9126AE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Interface Transceiver IC - 702-MT9126AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
702-MT9126AE
Quad Interface Transceiver IC 702-MT9126AE
IC TRANSCODER QUAD ADPCM 28DIP Product overview: MT9126AE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9126AE can be used for catalog matching and distributor lookup.

IC TRANSCODER QUAD ADPCM 28DIP Product overview: MT9126AE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9126AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045071-MT9126AE 702-MT9126AE
Product Name Interface - Interface - Telecom - MT9126AE Quad Interface Transceiver IC
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details