Microsemi Corp. Interface - Interface - Telecom - MT9123AP1 MT9123AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790229-MT9123AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Echo Cancellation Interface: Serial Family Name: MT9123 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MT9123APR; MT9123AP; MT9123AE; MT9123AE1; Introduction Date: July 02, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790229-MT9123AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Echo Cancellation Interface: Serial Family Name: MT9123 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MT9123APR; MT9123AP; MT9123AE; MT9123AE1; Introduction Date: July 02, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9123AP1 - 790229-MT9123AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9123AP1
790229-MT9123AP1
Interface - Interface - Telecom - MT9123AP1 790229-MT9123AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 790229-MT9123AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Echo Cancellation Interface: Serial Family Name: MT9123 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MT9123APR; MT9123AP; MT9123AE; MT9123AE1; Introduction Date: July 02, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790229-MT9123AP1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Echo Cancellation
Interface: Serial
Family Name: MT9123
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MT9123APR; MT9123AP; MT9123AE; MT9123AE1;
Introduction Date: July 02, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790229-MT9123AP1
Product Name Interface - Interface - Telecom - MT9123AP1
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD74111YRU - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details