Microsemi Corp. Interface - Interface - Telecom - MT90871AV2 MT90871AV2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790228-MT90871AV2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 196-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT90871 Categories: Integrated Circuits (ICs) Operating Supply Current: 160mA Manufacturer Package: 196-PBGA (15x15) Alternative Parts (Cross-Reference): MT90871AV; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790228-MT90871AV2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 196-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT90871 Categories: Integrated Circuits (ICs) Operating Supply Current: 160mA Manufacturer Package: 196-PBGA (15x15) Alternative Parts (Cross-Reference): MT90871AV; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90871AV2 - 790228-MT90871AV2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90871AV2
790228-MT90871AV2
Interface - Interface - Telecom - MT90871AV2 790228-MT90871AV2
Manufacturer: Microsemi Corporation Win Source Part Number: 790228-MT90871AV2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 196-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT90871 Categories: Integrated Circuits (ICs) Operating Supply Current: 160mA Manufacturer Package: 196-PBGA (15x15) Alternative Parts (Cross-Reference): MT90871AV; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790228-MT90871AV2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 196-BGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Family Name: MT90871
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160mA
Manufacturer Package: 196-PBGA (15x15)
Alternative Parts (Cross-Reference): MT90871AV;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790228-MT90871AV2
Product Name Interface - Interface - Telecom - MT90871AV2
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6996IX-AD-T-1 - 198734-ADM6996IX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
4 suppliers