Microsemi Corp. Interface - Interface - Telecom - MT90866AG2 MT90866AG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081020-MT90866AG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 344-PBGA (27x27) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081020-MT90866AG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 344-PBGA (27x27) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90866AG2 - 1081020-MT90866AG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90866AG2
1081020-MT90866AG2
Interface - Interface - Telecom - MT90866AG2 1081020-MT90866AG2
Manufacturer: Microsemi Corporation Win Source Part Number: 1081020-MT90866AG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 344-PBGA (27x27) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081020-MT90866AG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 344-PBGA (27x27)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 480mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1081020-MT90866AG2
Product Name Interface - Interface - Telecom - MT90866AG2
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906263 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Controllers - ADM6996IX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G125DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details