Microsemi Corp. Interface - Interface - Telecom - MT90863AG MT90863AG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790227-MT90863AG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT90863 Categories: Integrated Circuits (ICs) Operating Supply Current: 52mA Manufacturer Package: 144-PBGA (23x23) Alternative Parts (Cross-Reference): MT90863AG2; Introduction Date: October 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790227-MT90863AG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT90863 Categories: Integrated Circuits (ICs) Operating Supply Current: 52mA Manufacturer Package: 144-PBGA (23x23) Alternative Parts (Cross-Reference): MT90863AG2; Introduction Date: October 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90863AG - 790227-MT90863AG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90863AG
790227-MT90863AG
Interface - Interface - Telecom - MT90863AG 790227-MT90863AG
Manufacturer: Microsemi Corporation Win Source Part Number: 790227-MT90863AG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT90863 Categories: Integrated Circuits (ICs) Operating Supply Current: 52mA Manufacturer Package: 144-PBGA (23x23) Alternative Parts (Cross-Reference): MT90863AG2; Introduction Date: October 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790227-MT90863AG
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-BGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Part Status: Obsolete(EOL)
Family Name: MT90863
Categories: Integrated Circuits (ICs)
Operating Supply Current: 52mA
Manufacturer Package: 144-PBGA (23x23)
Alternative Parts (Cross-Reference): MT90863AG2;
Introduction Date: October 15, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790227-MT90863AG
Product Name Interface - Interface - Telecom - MT90863AG
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details