Microsemi Corp. Interface - Interface - Telecom - MT90826AG2 MT90826AG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790226-MT90826AG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 160-BGA Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT90826 Categories: Integrated Circuits (ICs) Operating Supply Current: 64mA Manufacturer Package: 160-PBGA (23x23) Alternative Parts (Cross-Reference): MT90826AG; MT90826AL1; MT90826AV; MT90826AV2; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790226-MT90826AG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 160-BGA Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT90826 Categories: Integrated Circuits (ICs) Operating Supply Current: 64mA Manufacturer Package: 160-PBGA (23x23) Alternative Parts (Cross-Reference): MT90826AG; MT90826AL1; MT90826AV; MT90826AV2; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90826AG2 - 790226-MT90826AG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90826AG2
790226-MT90826AG2
Interface - Interface - Telecom - MT90826AG2 790226-MT90826AG2
Manufacturer: Microsemi Corporation Win Source Part Number: 790226-MT90826AG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 160-BGA Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT90826 Categories: Integrated Circuits (ICs) Operating Supply Current: 64mA Manufacturer Package: 160-PBGA (23x23) Alternative Parts (Cross-Reference): MT90826AG; MT90826AL1; MT90826AV; MT90826AV2; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790226-MT90826AG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 160-BGA
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Family Name: MT90826
Categories: Integrated Circuits (ICs)
Operating Supply Current: 64mA
Manufacturer Package: 160-PBGA (23x23)
Alternative Parts (Cross-Reference): MT90826AG; MT90826AL1; MT90826AV; MT90826AV2;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790226-MT90826AG2
Product Name Interface - Interface - Telecom - MT90826AG2
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details