Microsemi Corp. Interface Transceiver IC MT90823AG2

Description
IC DGTL SWITCH 2048X2048 120BGA Product overview: MT90823AG2 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90823AG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL SWITCH 2048X2048 120BGA Product overview: MT90823AG2 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90823AG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-MT90823AG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT90823AG2
Interface Transceiver IC 702-MT90823AG2
IC DGTL SWITCH 2048X2048 120BGA Product overview: MT90823AG2 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90823AG2 can be used for catalog matching and distributor lookup.

IC DGTL SWITCH 2048X2048 120BGA Product overview: MT90823AG2 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90823AG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MT90823AG2 - 1081012-MT90823AG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90823AG2
1081012-MT90823AG2
Interface - Interface - Telecom - MT90823AG2 1081012-MT90823AG2
Manufacturer: Microsemi Corporation Win Source Part Number: 1081012-MT90823AG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 120-PBGA (23x23) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081012-MT90823AG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 120-PBGA (23x23)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-MT90823AG2 1081012-MT90823AG2
Product Name Interface Transceiver IC Interface - Interface - Telecom - MT90823AG2
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260845-SI3050-E1-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Line Interface ICs - 1899805P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details