Microsemi Corp. Interface - Interface - Telecom - MT90820AL MT90820AL

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045065-MT90820AL Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 170mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045065-MT90820AL Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 170mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90820AL - 045065-MT90820AL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90820AL
045065-MT90820AL
Interface - Interface - Telecom - MT90820AL 045065-MT90820AL
Manufacturer: Microsemi Corporation Win Source Part Number: 045065-MT90820AL Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 170mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045065-MT90820AL
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-MQFP (14x20)
Purpose: Switch
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 170mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT90820AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT90820AL
Interface Transceiver IC 702-MT90820AL
IC DGTL SWITCH 2048X2048 100MQFP Product overview: MT90820AL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90820AL can be used for catalog matching and distributor lookup.

IC DGTL SWITCH 2048X2048 100MQFP Product overview: MT90820AL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90820AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045065-MT90820AL 702-MT90820AL
Product Name Interface - Interface - Telecom - MT90820AL Interface Transceiver IC
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 54184J/B - Acme Chip Technology Co., Limited
Specs
Device Type Sample Rate Converter; Sensor Interface
View Details
2 suppliers